TE Connectivity Hard Metric Backplane Connectors 5188637-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Midplane Number of Columns : 11 Number of Positions : 77 Number of Rows : 7 PCB Mount Orientation : Vertical Rows Loaded : E, C, B, Z, D, A, F Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Polarizing Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 21 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Midplane Number of Columns : 11 Number of Positions : 77 Number of Rows : 7 PCB Mount Orientation : Vertical Rows Loaded : E, C, B, Z, D, A, F Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Polarizing Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 21 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5188637-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5188637-1
Hard Metric Backplane Connectors 5188637-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Midplane Number of Columns : 11 Number of Positions : 77 Number of Rows : 7 PCB Mount Orientation : Vertical Rows Loaded : E, C, B, Z, D, A, F Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Polarizing Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 21 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Midplane
  • Number of Columns : 11
  • Number of Positions : 77
  • Number of Rows : 7
  • PCB Mount Orientation : Vertical
  • Rows Loaded : E, C, B, Z, D, A, F

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 25 MM  [.984 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1
  • Mating Alignment Type : Polarizing Peg

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 21

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - A115339-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A115339-ND
Hard Metric, Standard A115339-ND
"77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5188637-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5188637-1
Board to Board & Mezzanine Connectors 5188637-1
Z-PACK/C M-HDR 77P

Z-PACK/C M-HDR 77P

Buy Now
Backplane Connectors - Hard Metric, Standard - 5188637-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5188637-1
Backplane Connectors - Hard Metric, Standard 5188637-1
CONN HEADER 77POS 2MM PRESS-FIT

CONN HEADER 77POS 2MM PRESS-FIT

Supplier's Site Datasheet
Z-Pack/c M-Hdr 77P Amp - Te Connectivity - 76AC8437 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/c M-Hdr 77P Amp - Te Connectivity
76AC8437
Z-Pack/c M-Hdr 77P Amp - Te Connectivity 76AC8437
Z-PACK/C M-HDR 77P

Z-PACK/C M-HDR 77P

Supplier's Site
Z-Pack/c M-Hdr 77P Te Connectivity - 22R8227 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/c M-Hdr 77P Te Connectivity
22R8227
Z-Pack/c M-Hdr 77P Te Connectivity 22R8227
Z-PACK/C M-HDR 77P

Z-PACK/C M-HDR 77P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5188637-1 A115339-ND 5188637-1 5188637-1 76AC8437
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard Z-Pack/c M-Hdr 77P Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data