140 Position Connector Plug, Center Strip Contacts Surface Mount Gold
140 Pos 0.8mm Pitch Board-to-Board Header, Straight SMD Product overview: 5177984-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177984-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129056-5177984-6
Packaging: Tube
Number of Positions: 140
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 9mm, 13mm, 17mm
Height Above Board: 0.181" (4.60mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 350
MSL Level: 1 (Unlimited)
0.8FH,P05H.5,140,08/
Board to Board & Mezzanine Connectors
0.8mm Free Height
CONN PLUG 140POS SMD GOLD
STK BRD CONN, HDR, 140POS, 2ROW, 0.8MM ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115328-ND | 316-5177984-6 | 1129056-5177984-6 | 5177984-6 | 5177984-6 | 5177984-6 | 70AH7645 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Rectangular Connectors - 5177984-6 | Board to Board & Mezzanine Connectors | Card-Edge and Backplane Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stk Brd Conn, Hdr, 140Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity |
| Category | Board to Board Connector | Card Edge Connector | |||||
| Connector Type | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | Board to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | SMD | PCB | ||||
| Contact Pitch | 0.7874 mm (0.0310 inch) | 0.8000 mm (0.0315 inch) | |||||
| Number of Contacts | 140 # | 140 # |