40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
0.8mm Free Height
0.8mm Pitch 40 Pos 2 Row Receptacle, 500mA, 100V, Gold/Tin, SMT Product overview: 5177983-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 848683-5177983-1
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5177983
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-5177983-1, 5177983-1-ND, A115319, -5177983-1-SI, -5177983-1-CSI
0.8FH,R05H.5,040,08/
Board to Board & Mezzanine Connectors
CONN RCPT 40POS SMD GOLD
STACKING CONNECTOR, RCPT, 40POS, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115319-ND | 5177983-1 | 316-5177983-1 | 848683-5177983-1 | 5177983-1 | 5177983-1 | 42K7036 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Card-Edge and Backplane Connector | 500mA 100V Electronic Connector | Rectangular Connectors - 5177983-1 | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Rcpt, 40Pos, 0.8Mm; Pitch Spacing Amp - Te Connectivity |
| Category | Board to Board Connector | Card Edge Connector | |||||
| Connector Type | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | Board to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | PCB | |||||
| Contact Pitch | 0.7874 mm (0.0310 inch) | 0.8000 mm (0.0315 inch) | |||||
| Number of Contacts | 40 # | 40 # |