60 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMT, Gold Product overview: 5179030-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-2 can be used for catalog matching and distributor lookup.
0.8FH,P07H.5,060,08/
Board to Board & Mezzanine Connectors
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
TE Connectivity 5179030-2 PCB Header
TE Connectivity 5179030-2 PCB Header
TE Connectivity 5179030-2 PCB Header
Stacking Board Connector, Vertical, Fine Mate Series, Plug, 0.8 mm, 60, Surface Mount RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5179030-2 | 5179030-2 | 5179030-2-ND | 3616620P | 3616620 | 93K4210 | 5179030-2 |
| Product Name | Electronic Connector | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | PCB Headers | PCB Headers | Stacking Board Connector, Vertical, Fine Mate Series, Plug, 0.8 Mm, 60, Surface Mount Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | SMD/SMT | Solder | |||||
| Voltage Rating | 100 volts | ||||||
| Current Rating | 0.5 amps | ||||||
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Header Connector | Rectangular Connectors, Heavy Duty | |||
| Category | Board to Board Connector | Board to Board Connector |