TE Connectivity Board to Board & Mezzanine Connectors 5177983-5

Description
0.8FH,R05H.5,120,08/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,R05H.5,120,08/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5177983-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177983-5
Board to Board & Mezzanine Connectors 5177983-5
0.8FH,R05H.5,120,08/ Sn,TU

0.8FH,R05H.5,120,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177983-5
Board to Board & Mezzanine Connectors 5177983-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A115323-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115323-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115323-ND
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
100V Electronic Connector
316-5177983-5
100V Electronic Connector 316-5177983-5
0.8mm Pitch 120 Pos Receptacle Connector, SMT, Straight, 100V Product overview: 5177983-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-5 can be used for catalog matching and distributor lookup.

0.8mm Pitch 120 Pos Receptacle Connector, SMT, Straight, 100V Product overview: 5177983-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 5177983-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5177983-5
Connectors 5177983-5
0.8FH,R05H.5,120,08/ SN,TU

0.8FH,R05H.5,120,08/SN,TU

Buy Now
Rectangular Connectors - 5177983-5 - 845527-5177983-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177983-5
845527-5177983-5
Rectangular Connectors - 5177983-5 845527-5177983-5
Manufacturer: TE Connectivity Win Source Part Number: 845527-5177983-5 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5177983 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5177983-5-ND, -5177983-5-CSI, 2266-5177983-5, -5177983-5-SI, A115323

Manufacturer: TE Connectivity
Win Source Part Number: 845527-5177983-5
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5177983
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 9
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 5177983-5-ND, -5177983-5-CSI, 2266-5177983-5, -5177983-5-SI, A115323

Buy Now Datasheet
PCB Sockets - 3616721 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
3616721
PCB Sockets 3616721
TE Connectivity 5177983-5 PCB Socket

TE Connectivity 5177983-5 PCB Socket

Supplier's Site
PCB Sockets - 3616721P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
3616721P
PCB Sockets 3616721P
TE Connectivity 5177983-5 PCB Socket

TE Connectivity 5177983-5 PCB Socket

Supplier's Site
PCB Sockets - 1614122 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1614122
PCB Sockets 1614122
TE Connectivity 5177983-5 PCB Socket

TE Connectivity 5177983-5 PCB Socket

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177983-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177983-5
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site
Stacking Connector, Rcpt, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity - 42K7040 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
42K7040
Stacking Connector, Rcpt, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 42K7040
STACKING CONNECTOR, RCPT, 120POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoH S Compliant: Yes

STACKING CONNECTOR, RCPT, 120POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity - 93K4202 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
93K4202
Mezzanine Conn, Rcpt, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 93K4202
MEZZANINE CONN, RCPT, 120POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 120POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5177983-5 A115323-ND 316-5177983-5 5177983-5 845527-5177983-5 3616721 3616721P 5177983-5 42K7040
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) 100V Electronic Connector Connectors Rectangular Connectors - 5177983-5 PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Rcpt, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector Board to Board Connector
Mounting Surface Mount Surface mount Surface Mount
Contact Pitch 0.7874 mm (0.0310 inch) 0.8000 mm (0.0315 inch)
Unlock Full Specs
to access all available technical data