CHAMP 050 BTB REC V 30P W/LEG
Win Source Part Number: 1355700-5175475-3
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Fake Threat In the Open Market: 41 pct.
Type: Board to Board, High Density
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 I
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: 5175475
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Connector Type: Receptacle
Number of Positions: 30
Number of Rows: 2
Termination: Solder
Connector Style: Outer Shroud Contacts
30 Position Receptacle Connector Board to Board, High Density Through Hole Solder
30 Pos Vertical Board-to-Board Connector, 1A, Gold/Tin Product overview: 5175475-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5175475-3 can be used for catalog matching and distributor lookup.
CHAMP 050 BTB REC V 30P W/LEG
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5175475-3 | 1355700-5175475-3 | 5175475-3-ND | 438-5175475-3 | 19R1348 |
| Product Name | Board to Board & Mezzanine Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors | Centronics Connectors | 1A Electronic Connector | Champ 050 Btb Rec V 30P W/leg Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Centronics Connector | Receptacle | ||
| Termination | Solder | Through Hole | |||
| Mounting | Through Hole | Through Hole |