TE Connectivity Hard To Find - 5177983-3 5177983-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129053-5177983-3 Packaging: Tube Number of Positions: 80 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm Height Above Board: 0.148" (3.75mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129053-5177983-3 Packaging: Tube Number of Positions: 80 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm Height Above Board: 0.148" (3.75mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 5177983-3 - 1129053-5177983-3 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5177983-3
1129053-5177983-3
Hard To Find - 5177983-3 1129053-5177983-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129053-5177983-3 Packaging: Tube Number of Positions: 80 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm Height Above Board: 0.148" (3.75mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129053-5177983-3
Packaging: Tube
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Height Above Board: 0.148" (3.75mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A115321-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115321-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115321-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
100V 500mA Electronic Connector
316-5177983-3
100V 500mA Electronic Connector 316-5177983-3
80 Pos 0.8mm Pitch Board-to-Board Receptacle, 100V, 500mA, Gold/Tin Product overview: 5177983-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-3 can be used for catalog matching and distributor lookup.

80 Pos 0.8mm Pitch Board-to-Board Receptacle, 100V, 500mA, Gold/Tin Product overview: 5177983-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 3616692P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
3616692P
PCB Sockets 3616692P
TE Connectivity 5177983-3 PCB Socket

TE Connectivity 5177983-3 PCB Socket

Supplier's Site
PCB Sockets - 3616692 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
3616692
PCB Sockets 3616692
TE Connectivity 5177983-3 PCB Socket

TE Connectivity 5177983-3 PCB Socket

Supplier's Site
PCB Sockets - 1728126 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1728126
PCB Sockets 1728126
TE Connectivity 5177983-3 PCB Socket

TE Connectivity 5177983-3 PCB Socket

Supplier's Site
Board to Board & Mezzanine Connectors - 5177983-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177983-3
Board to Board & Mezzanine Connectors 5177983-3
0.8FH,R05H.5,080,08/ Sn,TU

0.8FH,R05H.5,080,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177983-3
Board to Board & Mezzanine Connectors 5177983-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity - 42K7038 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
42K7038
Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 42K7038
STACKING CONNECTOR, RECEPTACLE, 80 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 80 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 Mm, 80, Surface Mount Rohs Compliant Amp - Te Connectivity - 93K4200 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 Mm, 80, Surface Mount Rohs Compliant Amp - Te Connectivity
93K4200
Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 Mm, 80, Surface Mount Rohs Compliant Amp - Te Connectivity 93K4200
Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 80, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 80, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177983-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177983-3
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1129053-5177983-3 A115321-ND 316-5177983-3 3616692P 3616692 5177983-3 42K7038 93K4200 5177983-3
Product Name Hard To Find - 5177983-3 Arrays, Edge Type, Mezzanine (Board to Board) 100V 500mA Electronic Connector PCB Sockets PCB Sockets Board to Board & Mezzanine Connectors Stacking Connector, Receptacle, 80 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 Mm, 80, Surface Mount Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting SMD Surface Mount Surface mount Surface Mount
Category Board to Board Connector Board to Board Connector
Connector Type Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Contact Pitch 0.7874 mm (0.0310 inch) 0.8000 mm (0.0315 inch)
Unlock Full Specs
to access all available technical data