DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
350
400
450
500
550
600
610
620
630
640
650
660
663
664
665
666
667
668
669
670
671
672
673
674
675
680
690
700
710
720
730
750
800
850
900
950
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "10 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole" | |
| "110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "12 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole" | |
| "120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "120 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "128 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "132 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "160 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "192 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "240 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "26 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack 6 Conductor Connector Solder" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (4 Conductor, TRRS) Connector Solder" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "40 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "58 (55 + 3 Power) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.150"" (3.81mm) Through Hole Gold" | |
| "6 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "60 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "88 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "95 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole" | |
| "Connector Header Surface Mount 10 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 132 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 152 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 160 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 192 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.079"" (2.01mm) Dia" | |
| "Power Barrel Connector Jack 0.70mm ID (0.028""), 2.35mm OD (0.093"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.10mm ID (0.043""), 3.00mm OD (0.118"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.10mm ID (0.043""), 3.50mm OD (0.138"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.35mm ID (0.053""), 3.50mm OD (0.138"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.00mm OD (0.157"") EIAJ-2 Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.00mm OD (0.157"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.00mm OD (0.157"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Board Cutout, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Board Cutout, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| 100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position DIMM DRAM Socket Through Hole | |
| 120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 128 (96 + 32 Ground) Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 150 Position Din Connector Header, Male Pins Through Hole | |
| 150 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 168 Position DIMM DRAM Socket Through Hole, 25° Angle | |
| 168 Position DIMM SDRAM Socket Through Hole, Right Angle | |
| 184 Position DIMM DDR SDRAM Socket Through Hole, 25° Angle | |
| 184 Position DIMM DDR SDRAM Socket Through Hole | |
| 2 Position Receptacle Connector Through Hole Gold | |
| 2 Position Receptacle, Bottom or Top Entry Connector Through Hole Gold | |
| 24 Position Shroud for Male Pins Connector Natural Through Hole Hard Metric | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 3 Position Circular Connector Plug, Male Pins Solder | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Header Connector Black IDC 20 AWG Through Hole, Right Angle | |
| 3 Position Spring Piston Connector Panel Mount; Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 32 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 4 Position Circular Connector Plug, Male Pins Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Header Connector Black IDC 18 AWG Through Hole, Right Angle | |
| 4 Position Header Connector Black IDC 20 AWG Through Hole, Right Angle | |
| 4 Position Header Connector Black IDC 24 AWG Through Hole, Right Angle | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 48 Position Shroud for Male Pins Connector Natural Through Hole Hard Metric | |
| 5 Position Circular Connector Plug, Male Pins Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Header Connector Black IDC 18 AWG Through Hole, Right Angle | |
| 5 Position Header Connector Black IDC 20 AWG Through Hole, Right Angle | |
| 5 Position Spring Piston Connector Panel Mount; Through Hole, Right Angle | |
| 6 Position Circular Connector Plug, Male Pins Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Header Connector Black IDC 18 AWG Through Hole, Right Angle | |
| 6 Position Header Connector Black IDC 20 AWG Through Hole, Right Angle | |
| 64 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 7 Position Header Connector Black IDC 18 AWG Through Hole, Right Angle | |
| 7 Position Header Connector Black IDC 20 AWG Through Hole, Right Angle | |
| 70 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 8 Position Circular Connector Plug, Male Pins Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Header Connector Black IDC 18 AWG Through Hole, Right Angle | |
| 8 Position Header Connector Black IDC 20 AWG Through Hole, Right Angle | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Through Hole, Right Angle | |
| 96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 96 Position Din Connector Plug, Male Pins Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 96 Position Shroud for Male Pins Connector Gray Through Hole DIN 41612, Type C, Type R | |
| 96 Position Shroud for Male Pins Connector Natural Through Hole Hard Metric | |
| CONN JACK 3COND 3.5MM LED R/A | |
| CONN JACK 4COND 3.5MM R/A | |
| CONN JACK PWR 2.1MM PCB | |
| CONN JACK PWR 2.5MM PCB | |
| CONN JACK R/A PCB 2.35X0.7MM | |
| CONN JACK R/A PCB 5.5X2.1MM | |
| CONN JACK R/A PCB 5.5X2.5MM | |
| CONN JACK STEREO 3.5MM R/A | |
| CONN PLUG MALE 3P GOLD PANEL MOU | |
| CONN PLUG MALE 4P GOLD PANEL MOU | |
| CONN PLUG MALE 5P GOLD PANEL MOU | |
| CONN PWR JACK 2.5X5.5MM SOLDER | |
| CONN PWR JACK 2X5.5MM SOLDER | |
| CONN RCPT FMALE 3P GOLD PANEL MO | |
| CONN RCPT FMALE 4P GOLD PANEL MO | |
| CONN RCPT FMALE 5P GOLD PANEL MO | |
| CONN RCPT TYPEC R/A IP68 | |
| CONN RCPT USB2.0 TYPEA RGB LED | |
| CONN RCPT USB2.0 TYPEA TH RA | |
| CONN RCPT USB2.0 TYPEC SMD RA | |
| M12 B-CODE 4POS PLUG PANEL MOUNT | |
| M12 B-CODE 4POS RCPT PANEL MOUNT | |
| M12 B-CODE 5POS PLUG PANEL MOUNT | |
| M12 B-CODE 5POS RCPT PANEL MOUNT | |
| M12 D-CODE 4POS PLUG PANEL MOUNT | |
| M12 D-CODE 4POS RCPT PANEL MOUNT | |
| M12 D-CODE 5POS PLUG PANEL MOUNT | |
| M12 D-CODE 5POS RCPT PANEL MOUNT | |
| M12 F 4 D H S * 207 17,0 094 * * | |
| M12 FEMALE, B CODE, 5P, 17MM THR | |
| M12 M 4 A * S * 201 10,5 094 * * | |
| M12 X-CODE 8POS RCPT PANEL MOUNT | |
| M8 A-CODE 3POS PLUG PANEL MOUNT | |
| M8 A-CODE 3POS RCPT PANEL MOUNT | |
| M8 A-CODE 4POS PLUG PANEL MOUNT | |
| M8 A-CODE 4POS RCPT PANEL MOUNT | |
| M8 A-CODE 6POS PLUG PANEL MOUNT | |
| M8 A-CODE 6POS RCPT PANEL MOUNT | |
| M8 B-CODE 5POS PLUG PANEL MOUNT | |
| M8 B-CODE 5POS RCPT PANEL MOUNT | |
| Position Connector | |
| Twinaxial Connector Receptacle, Female Socket Non-Constant Through Hole Solder | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - mini B Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - mini B Receptacle Connector 5 Position Through Hole, Right Angle | |
| USB - mini B Receptacle Connector 5 Position Through Hole | |
| USB-A (USB TYPE-A) Plug Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole | |
| USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-C (USB TYPE-C) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole |
| << Prev | Next >> |