TE Connectivity Coax Connectors 5226978-3

Description
Body Features Body Material : PBT Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 4.11 MM  [.162 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 4.11 MM  [.162 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5226978-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5226978-3
Coax Connectors 5226978-3
Body Features Body Material : PBT Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 4.11 MM  [.162 INCH ] Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : White Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Post & Tail Length : 4.11 MM  [.162 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : PBT
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .76 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 4.11 MM  [.162 INCH ]
  • Profile Height from PCB : 15.88 MM  [.625 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight
  • Housing Color : White

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Post & Tail Length : 4.11 MM  [.162 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32252-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32252-ND
Coaxial Connector (RF) Assemblies A32252-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 06M3562 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
06M3562
Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 06M3562
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site
Rtang Jk W/flanges, Bnc Pcb Amp - Te Connectivity - 76AC8576 - Newark, An Avnet Company
Chicago, IL, United States
Rtang Jk W/flanges, Bnc Pcb Amp - Te Connectivity
76AC8576
Rtang Jk W/flanges, Bnc Pcb Amp - Te Connectivity 76AC8576
RTANG JK W/FLANGES, BNC PCB

RTANG JK W/FLANGES, BNC PCB

Supplier's Site
RF Connectors / Coaxial Connectors - 5226978-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5226978-3
RF Connectors / Coaxial Connectors 5226978-3
RF Connectors / Coaxial Connectors JACK W/MTG FLANGES

RF Connectors / Coaxial Connectors JACK W/MTG FLANGES

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5226978-3 A32252-ND 06M3562 76AC8576 5226978-3
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity Rtang Jk W/flanges, Bnc Pcb Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount, Through Hole, Right Angle PCB Mount
Coupling Bayonet
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data