TE Connectivity 100V Electronic Connector 5179031-6

Description
140 Pos 0.8mm Pitch SMT Header, 2 Rows, 100V Product overview: 5179031-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
140 Pos 0.8mm Pitch SMT Header, 2 Rows, 100V Product overview: 5179031-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V Electronic Connector
316-5179031-6
100V Electronic Connector 316-5179031-6
140 Pos 0.8mm Pitch SMT Header, 2 Rows, 100V Product overview: 5179031-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-6 can be used for catalog matching and distributor lookup.

140 Pos 0.8mm Pitch SMT Header, 2 Rows, 100V Product overview: 5179031-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 5179031-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5179031-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5179031-6-ND
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5179031-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179031-6
Board to Board & Mezzanine Connectors 5179031-6
0.8FH,P08H.5,140,08/ Sn,TU

0.8FH,P08H.5,140,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179031-6
Board to Board & Mezzanine Connectors 5179031-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 5179031-6 - 854180-5179031-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179031-6
854180-5179031-6
Rectangular Connectors - 5179031-6 854180-5179031-6
Manufacturer: TE Connectivity Win Source Part Number: 854180-5179031-6 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179031 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 854180-5179031-6
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5179031
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5179031-6
Card-Edge and Backplane Connector 5179031-6
0.8mm Free Height

0.8mm Free Height

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179031-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179031-6
CONN PLUG 140POS SMD GOLD

CONN PLUG 140POS SMD GOLD

Supplier's Site
0.8Fh,p08H.5,140,08/sn,tu Amp - Te Connectivity - 76AC8429 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p08H.5,140,08/sn,tu Amp - Te Connectivity
76AC8429
0.8Fh,p08H.5,140,08/sn,tu Amp - Te Connectivity 76AC8429
0.8FH,P08H.5,140,08/ Sn,TU

0.8FH,P08H.5,140,08/Sn,TU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5179031-6 5179031-6-ND 5179031-6 854180-5179031-6 5179031-6 5179031-6 76AC8429
Product Name 100V Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Rectangular Connectors - 5179031-6 Card-Edge and Backplane Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,p08H.5,140,08/sn,tu Amp - Te Connectivity
Termination SMD/SMT Solder
Voltage Rating 100 volts
Current Rating 0.5 amps 0.5 amps
Category Board to Board Connector Card Edge Connector
Connector Type Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data