TE Connectivity RF Connectors 5221111-1

Description
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.26 MM  [.325 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.26 MM  [.325 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5221111-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5221111-1
RF Connectors 5221111-1
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 8.26 MM  [.325 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 30
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 8.26 MM  [.325 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32320-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32320-ND
Coaxial Connector (RF) Assemblies A32320-ND
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
Jack,pcb,vertical,series Smb Rohs Compliant Amp - Te Connectivity - 76AC8517 - Newark, An Avnet Company
Chicago, IL, United States
Jack,pcb,vertical,series Smb Rohs Compliant Amp - Te Connectivity
76AC8517
Jack,pcb,vertical,series Smb Rohs Compliant Amp - Te Connectivity 76AC8517
JACK,PCB,VERTICAL,SE RIES SMB ROHS COMPLIANT: YES

JACK,PCB,VERTICAL,SERIES SMB ROHS COMPLIANT: YES

Supplier's Site
Coaxial Connector (RF) Assemblies - 5221111-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5221111-1
Coaxial Connector (RF) Assemblies 5221111-1
CONN SMB JACK STR 50 OHM PCB

CONN SMB JACK STR 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5221111-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5221111-1
RF Connectors / Coaxial Connectors 5221111-1
RF Connectors / Coaxial Connectors JK VERTICAL NKL 50

RF Connectors / Coaxial Connectors JK VERTICAL NKL 50

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5221111-1 A32320-ND 76AC8517 5221111-1 5221111-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies Jack,pcb,vertical,series Smb Rohs Compliant Amp - Te Connectivity Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole Through Hole
Frequency 4.000 GHz 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data