Board-to-Board Header, 98 Pos, 2 Rows, 2.54mm Pitch, Female Product overview: 5176139-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5176139-1 can be used for catalog matching and distributor lookup.
"98 Position Female Connector Special 18/31 Dual Combo Gold 0.100"" (2.54mm) Black"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 560-LBGA, Metal
Product Status: Obsolete
Card Type: Secure Digital - microSD?
Gender: Receptacle
Card Thickness: 0.062" (1.57mm)
Pitch: 0.200" (5.08mm)
Read Out: Dual
Mounting Type: Fixed
CARD EDGE CONN, DUAL SIDE, 98POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-5176139-1 | A113798-ND | 5176139-1 | 16M3987 | |
| Product Name | Electronic Connector | Edgeboard Connectors | Connectors,Interconnects | Card Edge Connectors | Card Edge Conn, Dual Side, 98Pos, Th; Card Edge Connector Type Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | |||
| Termination | Solder | SolderRoHS Compliant: Yes | |||
| Mounting | Through Hole | Fixed | Through Hole Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |