TE Connectivity Card-Edge and Backplane Connector 5177983-6

Description
0.8mm Free Height
Request a Quote
Description
0.8mm Free Height
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stacking Board Connector, Vertical, FH Series, Receptacle, 0.8 mm, 140 from TE Connectivity is designed for parallel board stacking applications, offering high-density packaging with a centerline spacing of 0.8 mm. This connector supports stacking heights ranging from 5 mm to 16 mm in 1 mm increments, making it suitable for compact electronic devices such as notebook PCs and cellular phones. It features bellows-type spring contacts that enhance reliability during mating and unmating processes. The connector is rated for 100 VAC and 0.5 amperes, with a maximum contact resistance of 30 milliohms. It is RoHS compliant and available in various configurations, including sizes from 40 to 200 positions. The product is packaged on tape-and-reel for automatic placement, adhering to EIA standards.

Datasheet Summary
Powered by GS/AI

The Stacking Board Connector, Vertical, FH Series, Receptacle, 0.8 mm, 140 from TE Connectivity is designed for parallel board stacking applications, offering high-density packaging with a centerline spacing of 0.8 mm. This connector supports stacking heights ranging from 5 mm to 16 mm in 1 mm increments, making it suitable for compact electronic devices such as notebook PCs and cellular phones. It features bellows-type spring contacts that enhance reliability during mating and unmating processes. The connector is rated for 100 VAC and 0.5 amperes, with a maximum contact resistance of 30 milliohms. It is RoHS compliant and available in various configurations, including sizes from 40 to 200 positions. The product is packaged on tape-and-reel for automatic placement, adhering to EIA standards.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5177983-6
Card-Edge and Backplane Connector 5177983-6
0.8mm Free Height

0.8mm Free Height

Supplier's Site Datasheet
Rectangular Connectors - 5177983-6 - 847958-5177983-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177983-6
847958-5177983-6
Rectangular Connectors - 5177983-6 847958-5177983-6
Manufacturer: TE Connectivity Win Source Part Number: 847958-5177983-6 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5177983 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 7 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: 5177983-6-ND, -5177983-6-SI, A115324, 2266-5177983-6

Manufacturer: TE Connectivity
Win Source Part Number: 847958-5177983-6
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5177983
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 7
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: 5177983-6-ND, -5177983-6-SI, A115324, 2266-5177983-6

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5177983-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177983-6
Board to Board & Mezzanine Connectors 5177983-6
0.8FH,R05H.5,140,08/ Sn,TU

0.8FH,R05H.5,140,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177983-6
Board to Board & Mezzanine Connectors 5177983-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
PCB Sockets - 3616737 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
3616737
PCB Sockets 3616737
TE Connectivity 5177983-6 PCB Socket

TE Connectivity 5177983-6 PCB Socket

Supplier's Site
PCB Sockets - 3616737P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
3616737P
PCB Sockets 3616737P
TE Connectivity 5177983-6 PCB Socket

TE Connectivity 5177983-6 PCB Socket

Supplier's Site
PCB Sockets - 1614116 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1614116
PCB Sockets 1614116
TE Connectivity 5177983-6 PCB Socket

TE Connectivity 5177983-6 PCB Socket

Supplier's Site
Singapore, Singapore
SMD 500mA Electronic Connector
316-5177983-6
SMD 500mA Electronic Connector 316-5177983-6
0.8mm Pitch Receptacle, 140 Pos, 500mA, Gold/Tin Plating, SMD Product overview: 5177983-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-6 can be used for catalog matching and distributor lookup.

0.8mm Pitch Receptacle, 140 Pos, 500mA, Gold/Tin Plating, SMD Product overview: 5177983-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115324-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115324-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115324-ND
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177983-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177983-6
CONN RCPT 140POS SMD GOLD

CONN RCPT 140POS SMD GOLD

Supplier's Site
Stacking Board Connector, Vertical, Fh Series, Receptacle, 0.8 Mm, 140, Surface Mount Rohs Compliant Amp - Te Connectivity - 93K4203 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Vertical, Fh Series, Receptacle, 0.8 Mm, 140, Surface Mount Rohs Compliant Amp - Te Connectivity
93K4203
Stacking Board Connector, Vertical, Fh Series, Receptacle, 0.8 Mm, 140, Surface Mount Rohs Compliant Amp - Te Connectivity 93K4203
Stacking Board Connector, Vertical, FH Series, Receptacle, 0.8 mm, 140, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, Vertical, FH Series, Receptacle, 0.8 mm, 140, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5177983-6 847958-5177983-6 5177983-6 3616737 3616737P 316-5177983-6 A115324-ND 5177983-6 93K4203
Product Name Card-Edge and Backplane Connector Rectangular Connectors - 5177983-6 Board to Board & Mezzanine Connectors PCB Sockets PCB Sockets SMD 500mA Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Board Connector, Vertical, Fh Series, Receptacle, 0.8 Mm, 140, Surface Mount Rohs Compliant Amp - Te Connectivity
Category Card Edge Connector Board to Board Connector Board to Board Connector
Gender Female / Jack
Termination Solder Solder Solder SMD/SMT
Mounting PCB Surface mount Surface Mount
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data