TE Connectivity Hard Metric Backplane Connectors 5188516-9

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 11 Number of Positions : 77 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 11 Number of Positions : 77 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5188516-9 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5188516-9
Hard Metric Backplane Connectors 5188516-9
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 11 Number of Positions : 77 Number of Rows : 7 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 11
  • Number of Positions : 77
  • Number of Rows : 7
  • PCB Mount Orientation : Vertical

Contact Features


  • CompactPCI Designation : None
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-5188516-9
Electronic Connector 407-5188516-9
Conn Hard Metric PL 77 POS 2mm Press Fit ST Thru-Hole Product overview: 5188516-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5188516-9 can be used for catalog matching and distributor lookup.

Conn Hard Metric PL 77 POS 2mm Press Fit ST Thru-Hole Product overview: 5188516-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5188516-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - 5188516-9-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
5188516-9-ND
Hard Metric, Standard 5188516-9-ND
"77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5188516-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5188516-9
Board to Board & Mezzanine Connectors 5188516-9
Z-PACK/C M-HDR 77P

Z-PACK/C M-HDR 77P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5188516-9
Board to Board & Mezzanine Connectors 5188516-9
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Hard Metric, Standard - 5188516-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5188516-9
Backplane Connectors - Hard Metric, Standard 5188516-9
CONN HEADER 77POS 2MM PRESS-FIT

CONN HEADER 77POS 2MM PRESS-FIT

Supplier's Site Datasheet
Z-Pack/c M-Hdr 77P Amp - Te Connectivity - 42AJ4707 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/c M-Hdr 77P Amp - Te Connectivity
42AJ4707
Z-Pack/c M-Hdr 77P Amp - Te Connectivity 42AJ4707
Z-PACK/C M-HDR 77P

Z-PACK/C M-HDR 77P

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5188516-9 407-5188516-9 5188516-9-ND 5188516-9 5188516-9 42AJ4707
Product Name Hard Metric Backplane Connectors Electronic Connector Hard Metric, Standard Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard Z-Pack/c M-Hdr 77P Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through Hole
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Number of Contacts 77 # 77 #
Unlock Full Specs
to access all available technical data