TE Connectivity SDL Connectors 5-1761190-1

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : PCB and Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : PCB and Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-1761190-1 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-1761190-1
SDL Connectors 5-1761190-1
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester GF Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounding Options : PCB and Panel Ground Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF
  • Mating Entry Location : Side

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Grounding Options : PCB and Panel Ground
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 5-1761190-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1761190-1
Modular Connectors / Ethernet Connectors 5-1761190-1
4 SDL SE GRND RCPT ASSY

4 SDL SE GRND RCPT ASSY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1761190-1
Modular Connectors / Ethernet Connectors 5-1761190-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 5-1761190-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
5-1761190-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 5-1761190-1-ND
Jack Modular Connector 4 Positions 90° Angle (Right) Shielded

Jack Modular Connector 4 Positions 90° Angle (Right) Shielded

Buy Now Datasheet
Downers Grove, IL, United States
Input/Output (I/O) Connector
5-1761190-1
Input/Output (I/O) Connector 5-1761190-1
SDL (Shielded Data Link)

SDL (Shielded Data Link)

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5-1761190-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-1761190-1
Modular Connectors / Ethernet Connectors 5-1761190-1
Modular Connectors / Ethernet Connectors 4 SDL SE GRND RCPT ASSY

Modular Connectors / Ethernet Connectors 4 SDL SE GRND RCPT ASSY

Buy Now Datasheet
4 Sdl Se Grnd Rcpt Assy Amp - Te Connectivity - 18R9049 - Newark, An Avnet Company
Chicago, IL, United States
4 Sdl Se Grnd Rcpt Assy Amp - Te Connectivity
18R9049
4 Sdl Se Grnd Rcpt Assy Amp - Te Connectivity 18R9049
4 SDL SE GRND RCPT ASSY

4 SDL SE GRND RCPT ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-1761190-1 5-1761190-1 5-1761190-1-ND 5-1761190-1 5-1761190-1 18R9049
Product Name SDL Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Input/Output (I/O) Connector Modular Connectors / Ethernet Connectors 4 Sdl Se Grnd Rcpt Assy Amp - Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector RJ-11; RJ-45; SDL, Jack Modular Connector and RJ Connector
Mounting Board Mount Through Hole PCB
Current Rating 1.5 amps 1.5 amps
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data