80 Pos 0.8mm Pitch SMT Header, 100V, 500mA, Thermoplastic Product overview: 5179030-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-3 can be used for catalog matching and distributor lookup.
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8FH,P07H.5,080,08/
Board to Board & Mezzanine Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 907188-5179030-3
Series: Free Height (FH)
Features: 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 5179030
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: -5179030-3-SI, 5179030-3-ND, A115334
STACKING CONNECTOR, PLUG, 80 POSITION, 0.8MM; Product Range:Fine Mate Series; No. of Contacts:80Contacts;
CONNECTOR, STACKING, PLUG, 80POS, 2ROWS ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5179030-3 | A115334-ND | 5179030-3 | 907188-5179030-3 | 73K1639 | 92AH6919 | 5179030-3 |
| Product Name | 100V 500mA Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Rectangular Connectors - 5179030-3 | Stacking Connector, Plug, 80 Position, 0.8Mm; Product Range Amp - Te Connectivity | Connector, Stacking, Plug, 80Pos, 2Rows Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | SMD/SMT | Surface Mount | |||||
| Voltage Rating | 100 volts | ||||||
| Current Rating | 0.5 amps | ||||||
| Category | Board to Board Connector | ||||||
| Connector Type | Plug, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |