"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
GRACE INERTIA CONN 2.5 ON TAPE H
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A136173CT-ND | 792-5-1747072-5 |
| Product Name | Headers, Male Pins | GRACE INERTIA CONN 2.5 ON TAPE H |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 50 volts | |
| Number of Contacts | 5 # |