TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5179031-5

Description
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A125232-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A125232-ND
Arrays, Edge Type, Mezzanine (Board to Board) A125232-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5179031-5
Card-Edge and Backplane Connector 5179031-5
0.8mm Free Height

0.8mm Free Height

Supplier's Site Datasheet
Singapore, Singapore
250V Electronic Connector
316-5179031-5
250V Electronic Connector 316-5179031-5
0.8mm Pitch 120 Pos Male Header, SMT/ST, 250V, Gold Product overview: 5179031-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-5 can be used for catalog matching and distributor lookup.

0.8mm Pitch 120 Pos Male Header, SMT/ST, 250V, Gold Product overview: 5179031-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5179031-5 - 813331-5179031-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179031-5
813331-5179031-5
Rectangular Connectors - 5179031-5 813331-5179031-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 813331-5179031-5 Packaging: Tube Number of Positions: 120 Pitch: 0.80mm Mounting Style: SMD Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm Height Above Board: 0.299" (7.60mm) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 813331-5179031-5
Packaging: Tube
Number of Positions: 120
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 8mm, 12mm, 16mm, 20mm
Height Above Board: 0.299" (7.60mm)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)

Buy Now
Board to Board & Mezzanine Connectors - 5179031-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179031-5
Board to Board & Mezzanine Connectors 5179031-5
0.8FH,P08H.5,120,08/ Sn,TU

0.8FH,P08H.5,120,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179031-5
Board to Board & Mezzanine Connectors 5179031-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity - 26M7425 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
26M7425
Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 26M7425
MEZZANINE CONN, HEADER, 120POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:FH Series RoHS Compliant: Yes

MEZZANINE CONN, HEADER, 120POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Product Range:FH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179031-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179031-5
CONN PLUG 120POS SMD GOLD

CONN PLUG 120POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A125232-ND 5179031-5 316-5179031-5 813331-5179031-5 5179031-5 26M7425 5179031-5
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Card-Edge and Backplane Connector 250V Electronic Connector Rectangular Connectors - 5179031-5 Board to Board & Mezzanine Connectors Mezzanine Conn, Header, 120Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector Card Edge Connector
Connector Type Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount PCB SMD Surface Mount
Contact Pitch 0.7874 mm (0.0310 inch) 0.8000 mm (0.0315 inch)
Number of Contacts 120 # 120 #
Unlock Full Specs
to access all available technical data