TE Connectivity Standard Circular Connectors 5-2172071-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 5-2172071-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
5-2172071-2
Standard Circular Connectors 5-2172071-2
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : With Panel Mount Feature Type : Screw Nut Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone Rubber
  • Primary Product Color : Metalized Silver
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : A
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 2
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Nut
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - A121946-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A121946-ND
Circular Connector Assemblies A121946-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-5-2172071-2
Electronic Connector 436-5-2172071-2
Conn M12 Circular F 8 POS Solder ST Thru-Hole 8 Terminal 1 Port Product overview: 5-2172071-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5-2172071-2 can be used for catalog matching and distributor lookup.

Conn M12 Circular F 8 POS Solder ST Thru-Hole 8 Terminal 1 Port Product overview: 5-2172071-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5-2172071-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RCPT FMALE 8POS GOLD SOLDER - 792-5-2172071-2 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT FMALE 8POS GOLD SOLDER
792-5-2172071-2
CONN RCPT FMALE 8POS GOLD SOLDER 792-5-2172071-2
CONN RCPT FMALE 8POS GOLD SOLDER

CONN RCPT FMALE 8POS GOLD SOLDER

Supplier's Site
M12.fmle.pnlrear.acode.8P.pcbstand.strt Amp - Te Connectivity - 75AC9116 - Newark, An Avnet Company
Chicago, IL, United States
M12.fmle.pnlrear.acode.8P.pcbstand.strt Amp - Te Connectivity
75AC9116
M12.fmle.pnlrear.acode.8P.pcbstand.strt Amp - Te Connectivity 75AC9116
M12.FMLE.PNLREAR.ACO DE.8P.PCBSTAND.STRT

M12.FMLE.PNLREAR.ACODE.8P.PCBSTAND.STRT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-2172071-2 A121946-ND 5-2172071-2 436-5-2172071-2 792-5-2172071-2 75AC9116
Product Name Standard Circular Connectors Circular Connector Assemblies Electronic Connector CONN RCPT FMALE 8POS GOLD SOLDER M12.fmle.pnlrear.acode.8P.pcbstand.strt Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Receptacle, Female Sockets
Termination Solder Solder
Mounting Panel Mount & Board Mount Panel Mount, Through Hole
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data