Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Audible and Visual Alarms, Continuous Monitoring
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
0.8FH,R05H.5,100,08/
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
0.8FH,R05H.5,100,08/
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5179229-4 | 5179229-4-ND | 19R1474 | 5179229-4 | |
| Product Name | Connectors,Interconnects | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Fh,r05H.5,100,08/sn,tu,sc Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Fixed | Surface Mount |