40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8FH,P07H.5,040,08/
Board to Board & Mezzanine Connectors
CONN PLUG 40POS SMD GOLD
CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5179030-1-ND | 5179030-1 | 5179030-1 | 26M7419 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity |
| Category | Board to Board Connector |