TE Connectivity Coax Connectors 5-1814400-2

Description
Body Features Body Material : Zinc Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 14.2 MM  [.559 INCH ] Profile Height from PCB : 9.63 MM  [.379 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 14.2 MM  [.559 INCH ] Profile Height from PCB : 9.63 MM  [.379 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5-1814400-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5-1814400-2
Coax Connectors 5-1814400-2
Body Features Body Material : Zinc Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 14.2 MM  [.559 INCH ] Profile Height from PCB : 9.63 MM  [.379 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.9 MM  [.153 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 14.2 MM  [.559 INCH ]
  • Profile Height from PCB : 9.63 MM  [.379 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 350

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.9 MM  [.153 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
RF Interconnects
5-1814400-2
RF Interconnects 5-1814400-2
ZDC SMA CONNECTORS

ZDC SMA CONNECTORS

Buy Now
Miscellaneous Connector - 5-1814400-2 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
5-1814400-2
Miscellaneous Connector 5-1814400-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1349174-5-1814400-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1349174-5-1814400-2
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1349174-5-1814400-2
Win Source Part Number: 1349174-5-1814400-2 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Connector Type: Jack, Female Socket Fastening Type: Threaded Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Solder Connector Style: SMA Housing Color: Gold Number of Ports: 1 Standard Package: 350 Body Material: Zinc Alloy Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Base Product Number: 1814400

Win Source Part Number: 1349174-5-1814400-2
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Solder
Connector Style: SMA
Housing Color: Gold
Number of Ports: 1
Standard Package: 350
Body Material: Zinc Alloy
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1814400

Buy Now Datasheet
Singapore, Singapore
26.5GHz 50 Ohm Electronic Connector
437-5-1814400-2
26.5GHz 50 Ohm Electronic Connector 437-5-1814400-2
SMA RF Coax Connector, 26.5GHz, 50 Ohm, Solder RA, Gold Product overview: 5-1814400-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26.5GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 26.5GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5-1814400-2 can be used for catalog matching and distributor lookup.

SMA RF Coax Connector, 26.5GHz, 50 Ohm, Solder RA, Gold Product overview: 5-1814400-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26.5GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 26.5GHz, 50 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5-1814400-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 6163400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
6163400
Coaxial Connectors 6163400
TE Connectivity 5-1814400-2

TE Connectivity 5-1814400-2

Supplier's Site
Coaxial Connectors - 2749704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2749704
Coaxial Connectors 2749704
TE Connectivity 5-1814400-2 RF Connector

TE Connectivity 5-1814400-2 RF Connector

Supplier's Site
Coaxial Connectors - 2749995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2749995
Coaxial Connectors 2749995
TE Connectivity 5-1814400-2 RF Connector

TE Connectivity 5-1814400-2 RF Connector

Supplier's Site
Coaxial Connector (RF) Assemblies - 17-5-1814400-2TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-5-1814400-2TR-ND
Coaxial Connector (RF) Assemblies 17-5-1814400-2TR-ND
SMA Connector Jack, Female Socket Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 17-5-1814400-2CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-5-1814400-2CT-ND
Coaxial Connector (RF) Assemblies 17-5-1814400-2CT-ND
SMA Connector Jack, Female Socket Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5-1814400-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5-1814400-2
Coaxial Connector (RF) Assemblies 5-1814400-2
CONN SMA JACK R/A 50 OHM PCB

CONN SMA JACK R/A 50 OHM PCB

Supplier's Site Datasheet
Rf Coax Conn, R/a Sma, 50 Ohm, Pcb Rohs Compliant Te Connectivity - 74AH5711 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, R/a Sma, 50 Ohm, Pcb Rohs Compliant Te Connectivity
74AH5711
Rf Coax Conn, R/a Sma, 50 Ohm, Pcb Rohs Compliant Te Connectivity 74AH5711
RF COAX CONN, R/A SMA, 50 OHM, PCB ROHS COMPLIANT: YES

RF COAX CONN, R/A SMA, 50 OHM, PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5-1814400-2 5-1814400-2 5-1814400-2 1349174-5-1814400-2 437-5-1814400-2 6163400 2749704 17-5-1814400-2TR-ND 5-1814400-2 74AH5711
Product Name Coax Connectors RF Interconnects Miscellaneous Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 26.5GHz 50 Ohm Electronic Connector Coaxial Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Rf Coax Conn, R/a Sma, 50 Ohm, Pcb Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector SMA; Jack, Female Socket SMA
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data