Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 10-UFDFN, 10-TMLF
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP Module
Contact Finish: Tin
80 Pos 0.8mm Pitch Header, Straight, SMD, Gold Plated Product overview: 5179029-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-3 can be used for catalog matching and distributor lookup.
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8FH,P06H.5,080,08/
Board to Board & Mezzanine Connectors
0.8FH,P06H.5,080,08/
Stacking Board Connector, Vertical, Fine Mate Series, Plug, 0.8 mm, 80, Surface Mount RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5179029-3 | A123237-ND | 5179029-3 | 76AC8419 | 5179029-3 | |
| Product Name | Connectors,Interconnects | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | 0.8Fh,p06H.5,080,08/sn,tu Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Fixed | Surface Mount | ||||
| Gender | Male / Plug | |||||
| Termination | SMD/SMT | |||||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.5 amps |