TE Connectivity SMD Electronic Connector 5177983-2

Description
0.8mm Pitch 60 Pos Receptacle Connector, Straight, SMD Product overview: 5177983-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.8mm Pitch 60 Pos Receptacle Connector, Straight, SMD Product overview: 5177983-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-5177983-2
SMD Electronic Connector 316-5177983-2
0.8mm Pitch 60 Pos Receptacle Connector, Straight, SMD Product overview: 5177983-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-2 can be used for catalog matching and distributor lookup.

0.8mm Pitch 60 Pos Receptacle Connector, Straight, SMD Product overview: 5177983-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177983-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5177983-2 - 848334-5177983-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177983-2
848334-5177983-2
Rectangular Connectors - 5177983-2 848334-5177983-2
Manufacturer: TE Connectivity Win Source Part Number: 848334-5177983-2 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5177983 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: A115320, 5177983-2-ND, -5177983-2-SI, 2266-5177983-2, -5177983-2-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 848334-5177983-2
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5177983
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 16
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: A115320, 5177983-2-ND, -5177983-2-SI, 2266-5177983-2, -5177983-2-CSI

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115320-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115320-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115320-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5177983-2
Card-Edge and Backplane Connector 5177983-2
0.8mm Free Height

0.8mm Free Height

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5177983-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177983-2
Board to Board & Mezzanine Connectors 5177983-2
0.8FH,R05H.5,060,08/ Sn,TU

0.8FH,R05H.5,060,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177983-2
Board to Board & Mezzanine Connectors 5177983-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177983-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177983-2
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site
Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity - 93K4199 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity
93K4199
Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity 93K4199
CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
5177983-2 - 0.8Fh,r05H.5,060,08/sn,tu Amp - Te Connectivity - 76AC8401 - Newark, An Avnet Company
Chicago, IL, United States
5177983-2 - 0.8Fh,r05H.5,060,08/sn,tu Amp - Te Connectivity
76AC8401
5177983-2 - 0.8Fh,r05H.5,060,08/sn,tu Amp - Te Connectivity 76AC8401
5177983-2 - 0.8FH,R05H.5,060,08/ Sn,TU

5177983-2 - 0.8FH,R05H.5,060,08/Sn,TU

Supplier's Site
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
5177983-2
Connectors >> Mezzanine Connectors (Board to Board) 5177983-2
0.8mm 2 60P Brick nogging Female SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS

0.8mm 2 60P Brick nogging Female SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-5177983-2 848334-5177983-2 A115320-ND 5177983-2 5177983-2 5177983-2 93K4199 76AC8401 5177983-2
Product Name SMD Electronic Connector Rectangular Connectors - 5177983-2 Arrays, Edge Type, Mezzanine (Board to Board) Card-Edge and Backplane Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 60Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity 5177983-2 - 0.8Fh,r05H.5,060,08/sn,tu Amp - Te Connectivity Connectors >> Mezzanine Connectors (Board to Board)
Termination SMD/SMT Solder
Voltage Rating 100 volts
Current Rating 0.5 amps 0.5 amps
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Category Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data