40 Pos 1 Row 0.05" Pitch FH Female Header, 1A, Gold/Tin, TH Product overview: 5176374-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5176374-1 can be used for catalog matching and distributor lookup.
40 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 220 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Contact Finish: Tin
AMP FH CONN REC V 40P (H
Board to Board & Mezzanine Connectors
AMP FH CONN REC V 40P (H=14)
AMP FH CONN REC V 40P (H=14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 438-5176374-1 | A115318-ND | 5176374-1 | 76AC8392 | 5176374-1 | |
| Product Name | 1A Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors,Interconnects | Board to Board & Mezzanine Connectors | Amp Fh Conn Rec V 40P (H=14) Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Female / Jack | |||||
| Termination | Through Hole | |||||
| Category | Board to Board Connector | |||||
| Connector Type | Receptacle, Outer Shroud Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty |