TE Connectivity 1A Electronic Connector 5176381-4

Description
100 Pos 1A Right Angle Modular Connector, Gold/Tin, 0.05" Pitch Product overview: 5176381-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5176381-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Pos 1A Right Angle Modular Connector, Gold/Tin, 0.05" Pitch Product overview: 5176381-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5176381-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Electronic Connector
438-5176381-4
1A Electronic Connector 438-5176381-4
100 Pos 1A Right Angle Modular Connector, Gold/Tin, 0.05" Pitch Product overview: 5176381-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5176381-4 can be used for catalog matching and distributor lookup.

100 Pos 1A Right Angle Modular Connector, Gold/Tin, 0.05" Pitch Product overview: 5176381-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5176381-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5176381-4 - 907182-5176381-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5176381-4
907182-5176381-4
Rectangular Connectors - 5176381-4 907182-5176381-4
Manufacturer: TE Connectivity Win Source Part Number: 907182-5176381-4 Series: Free Height (FH) Features: 100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold Package: Bulk Mounting: Through Hole, Right Angle Family Name: 5176381 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-5176381-4, -5176381-4-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907182-5176381-4
Series: Free Height (FH)
Features: 100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 5176381
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-5176381-4, -5176381-4-SI

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 5176381-4-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5176381-4-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5176381-4-ND
100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold

100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5176381-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5176381-4
Board to Board & Mezzanine Connectors 5176381-4
PLUG ASS Y(H) 100P 1.27FHBB

PLUG ASS Y(H) 100P 1.27FHBB

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5176381-4
Board to Board & Mezzanine Connectors 5176381-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Plug Ass Y(H) 100P 1.27Fhbb Amp - Te Connectivity - 36AC5805 - Newark, An Avnet Company
Chicago, IL, United States
Plug Ass Y(H) 100P 1.27Fhbb Amp - Te Connectivity
36AC5805
Plug Ass Y(H) 100P 1.27Fhbb Amp - Te Connectivity 36AC5805
PLUG ASS Y(H) 100P 1.27FHBB

PLUG ASS Y(H) 100P 1.27FHBB

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5176381-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5176381-4
CONN PLUG 100POS R/A GOLD

CONN PLUG 100POS R/A GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 438-5176381-4 907182-5176381-4 5176381-4-ND 5176381-4 36AC5805 5176381-4
Product Name 1A Electronic Connector Rectangular Connectors - 5176381-4 Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Plug Ass Y(H) 100P 1.27Fhbb Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Gender Male / Plug
Termination Through Hole
Connector Type Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data