TE Connectivity Standard Circular Connectors 5-2172079-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 8 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 8 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 5-2172079-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
5-2172079-2
Standard Circular Connectors 5-2172079-2
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 8 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Shell Base Material : Brass
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8
  • Number of Power Positions : 0
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding

Housing Features


  • Circular Connector Shell Size : 12

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Board
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 8
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A121956-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A121956-ND
Circular Connector Assemblies A121956-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
CONN RCPT FMALE 8POS GOLD SOLDER - 792-5-2172079-2 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT FMALE 8POS GOLD SOLDER
792-5-2172079-2
CONN RCPT FMALE 8POS GOLD SOLDER 792-5-2172079-2
CONN RCPT FMALE 8POS GOLD SOLDER

CONN RCPT FMALE 8POS GOLD SOLDER

Supplier's Site
M12 Sensor Connector, Female, 8P, Panel; Product Range Amp - Te Connectivity - 69AH6063 - Newark, An Avnet Company
Chicago, IL, United States
M12 Sensor Connector, Female, 8P, Panel; Product Range Amp - Te Connectivity
69AH6063
M12 Sensor Connector, Female, 8P, Panel; Product Range Amp - Te Connectivity 69AH6063
M12 SENSOR CONNECTOR, FEMALE, 8P, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes

M12 SENSOR CONNECTOR, FEMALE, 8P, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes

Supplier's Site
Circular Connector Assemblies - 5-2172079-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
5-2172079-2
Circular Connector Assemblies 5-2172079-2
CONN RCPT FMALE 8POS GOLD SOLDER

CONN RCPT FMALE 8POS GOLD SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-2172079-2 5-2172079-2 A121956-ND 792-5-2172079-2 69AH6063 5-2172079-2
Product Name Standard Circular Connectors Circular Connector Assemblies CONN RCPT FMALE 8POS GOLD SOLDER M12 Sensor Connector, Female, 8P, Panel; Product Range Amp - Te Connectivity Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount, Through Hole, Right Angle Right Angle Panel Mount Panel Mount, Through Hole, Right Angle
Current Rating 2.0 amps 2.0 amps 2.0 amps 2.0 amps
Voltage Rating 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data