TE Connectivity DIN Connectors 5212044-1

Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 21.84 MM  [.86 INCH ] Product Width : 15.49 MM  [.61 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Gang of Tubes Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 21.84 MM  [.86 INCH ] Product Width : 15.49 MM  [.61 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Gang of Tubes Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5212044-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5212044-1
DIN Connectors 5212044-1
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 21.84 MM  [.86 INCH ] Product Width : 15.49 MM  [.61 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : CSA LR3507, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Gang of Tubes Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Brass
  • Shield Plating Material : Tin/Nickel
  • Shield Plating Thickness : 2.54 MICM  [100 MICIN ]
  • Shield Underplate Material : Nickel
  • Shield Underplate Thickness : 1.27 MICM  [50 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Selectively Loaded
  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 20.83 MM  [.82 INCH ]
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Product Length : 21.84 MM  [.86 INCH ]
  • Product Width : 15.49 MM  [.61 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.49 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : CSA LR3507, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Solder Tail Layout
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Gang of Tubes
  • Packaging Quantity : 100

Product Type Features


  • Circular DIN Connector Type : Circular DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power Connectors - 5212044-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5212044-1
Power Connectors 5212044-1
5 CIRC DIN RCPT GRND SHLD

5 CIRC DIN RCPT GRND SHLD

Buy Now
Downers Grove, IL, United States
Multipin Circular Connector
5212044-1
Multipin Circular Connector 5212044-1
Shielded Circular DIN Connectors

Shielded Circular DIN Connectors

Supplier's Site Datasheet
Circular Connector Assemblies - A32314-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A32314-ND
Circular Connector Assemblies A32314-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Singapore, Singapore
7.5A 250V Electronic Connector
436-5212044-1
7.5A 250V Electronic Connector 436-5212044-1
5 Pos DIN 41612 RCPT, Shielded, 7.5A, 250V, Solder, RA Product overview: 5212044-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5212044-1 can be used for catalog matching and distributor lookup.

5 Pos DIN 41612 RCPT, Shielded, 7.5A, 250V, Solder, RA Product overview: 5212044-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5212044-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Shell Size - Insert: 14-5 Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Primary Material: Plastic

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Shell Size - Insert: 14-5
Mounting Type: Fixed
Termination: Solder
Fastening Type: Spring Lock
Primary Material: Plastic

Buy Now Datasheet
DIN Connectors - 1919980 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1919980
DIN Connectors 1919980
TE Connectivity 5212044-1 DIN Connector

TE Connectivity 5212044-1 DIN Connector

Supplier's Site
DIN Connectors - 1920277 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1920277
DIN Connectors 1920277
TE Connectivity 5212044-1 DIN Connector

TE Connectivity 5212044-1 DIN Connector

Supplier's Site
5 Circ Din Rcpt Grnd Shld Amp - Te Connectivity - 75AC9242 - Newark, An Avnet Company
Chicago, IL, United States
5 Circ Din Rcpt Grnd Shld Amp - Te Connectivity
75AC9242
5 Circ Din Rcpt Grnd Shld Amp - Te Connectivity 75AC9242
5 CIRC DIN RCPT GRND SHLD

5 CIRC DIN RCPT GRND SHLD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5212044-1 5212044-1 5212044-1 A32314-ND 436-5212044-1 1919980 75AC9242
Product Name DIN Connectors Power Connectors Multipin Circular Connector Circular Connector Assemblies 7.5A 250V Electronic Connector Connectors,Interconnects DIN Connectors 5 Circ Din Rcpt Grnd Shld Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder Solder Solder
Mounting Board Mount Through-Hole Through Hole, Right Angle Fixed Through hole
Voltage Rating 250 volts 250 volts
Current Rating 7.5 amps 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data