100 Pos 0.8mm Pitch Receptacle Connector, 2 Rows, Gold Plating, SMD Product overview: 5177985-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-4 can be used for catalog matching and distributor lookup.
0.8FH,R05H.5,100,08/
Board to Board & Mezzanine Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129060-5177985-4
Packaging: Cut Tape (CT)
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Family Name: 5177985
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Introduction Date: August 24, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONNECTOR, STACKING, RCPT, 100POS, 2ROW; Product Range:Free Height (FH) Series; No. of Contacts:100Contacts
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5177985-4 | 5177985-4 | 1129060-5177985-4 | A99192TR-ND | 19R1447 | 5177985-4 |
| Product Name | SMD Electronic Connector | Board to Board & Mezzanine Connectors | Hard To Find - 5177985-4 | Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 100Pos, 2Row; Product Range Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | SMD/SMT | Surface Mount | ||||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.5 amps | |||||
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |