98 Pos 2.54mm Pitch Board-to-Board Header, Female, Straight, Through Hole Product overview: 5176139-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5176139-2 can be used for catalog matching and distributor lookup.
"98 Position Female Connector Special 18/31 Dual Combo Gold 0.100"" (2.54mm) Black"
CONN SEC II 49 POS 100C/L ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-5176139-2 | A101941-ND | 5176139-2 | 76AC8387 |
| Product Name | Through-Hole Electronic Connector | Edgeboard Connectors | Card Edge Connectors | Conn Sec Ii 49 Pos 100C/l Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | ||
| Termination | Solder | |||
| Mounting | Through Hole |