TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5177985-6

Description
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A99194TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99194TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99194TR-ND
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99194CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99194CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99194CT-ND
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Miscellaneous Connector - 5177985-6 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
5177985-6
Miscellaneous Connector 5177985-6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Board to Board & Mezzanine Connectors - 5177985-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177985-6
Board to Board & Mezzanine Connectors 5177985-6
0.8FH,R05H.5,140,08/ Sn,TR,SC

0.8FH,R05H.5,140,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177985-6
Board to Board & Mezzanine Connectors 5177985-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 5177985-6 - 759400-5177985-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177985-6
759400-5177985-6
Rectangular Connectors - 5177985-6 759400-5177985-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 759400-5177985-6 Packaging: Cut Tape (CT) Number of Positions: 140 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm Categories: Connectors, Interconnects Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 759400-5177985-6
Packaging: Cut Tape (CT)
Number of Positions: 140
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 6mm, 7mm, 8mm
Categories: Connectors, Interconnects
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
316-5177985-6
Electronic Connector 316-5177985-6
140 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Product overview: 5177985-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-6 can be used for catalog matching and distributor lookup.

140 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Product overview: 5177985-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177985-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177985-6
CONN RCPT 140POS SMD GOLD

CONN RCPT 140POS SMD GOLD

Supplier's Site
Mezzanine Conn, Rcpt, 140Pos, 2Row/0.8Mm; Mezzanine Connector Type Amp - Te Connectivity - 19R1449 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 140Pos, 2Row/0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
19R1449
Mezzanine Conn, Rcpt, 140Pos, 2Row/0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 19R1449
MEZZANINE CONN, RCPT, 140POS, 2ROW/0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 140POS, 2ROW/0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99194TR-ND 5177985-6 5177985-6 759400-5177985-6 316-5177985-6 5177985-6 19R1449
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Miscellaneous Connector Board to Board & Mezzanine Connectors Rectangular Connectors - 5177985-6 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 140Pos, 2Row/0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
Category Board to Board Connector
Connector Type Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD Surface Mount
Unlock Full Specs
to access all available technical data