TE Connectivity Board to Board & Mezzanine Connectors 5179029-4

Description
0.8FH,P06H.5,100,08/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,P06H.5,100,08/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5179029-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179029-4
Board to Board & Mezzanine Connectors 5179029-4
0.8FH,P06H.5,100,08/ Sn,TU

0.8FH,P06H.5,100,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179029-4
Board to Board & Mezzanine Connectors 5179029-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 5179029-4 - 763925-5179029-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179029-4
763925-5179029-4
Rectangular Connectors - 5179029-4 763925-5179029-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763925-5179029-4 Series: Free Height (FH) Packaging: Tube Number of Positions: 100 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 6mm, 10mm, 14mm, 18mm Height Above Board: 0.220" (5.59mm) Mounting: SMD Family Name: 5179029 Categories: Connectors, Interconnects Introduction Date: September 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763925-5179029-4
Series: Free Height (FH)
Packaging: Tube
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 6mm, 10mm, 14mm, 18mm
Height Above Board: 0.220" (5.59mm)
Mounting: SMD
Family Name: 5179029
Categories: Connectors, Interconnects
Introduction Date: September 07, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Rectangular Connectors - 5179029-4 - 1129062-5179029-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179029-4
1129062-5179029-4
Rectangular Connectors - 5179029-4 1129062-5179029-4
Manufacturer: Tyco Electronics Win Source Part Number: 1129062-5179029-4 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1129062-5179029-4
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A115332-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115332-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115332-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 500mA 100V Electronic Connector
316-5179029-4
SMD 500mA 100V Electronic Connector 316-5179029-4
0.8mm Pitch 100 Pos 2 Row Header, Straight, SMD, 500mA, 100V Product overview: 5179029-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-4 can be used for catalog matching and distributor lookup.

0.8mm Pitch 100 Pos 2 Row Header, Straight, SMD, 500mA, 100V Product overview: 5179029-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1919976 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1919976
PCB Headers 1919976
TE Connectivity 5179029-4 PCB Header

TE Connectivity 5179029-4 PCB Header

Supplier's Site
PCB Headers - 1920218 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1920218
PCB Headers 1920218
TE Connectivity 5179029-4 PCB Header

TE Connectivity 5179029-4 PCB Header

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179029-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179029-4
CONN PLUG 100POS SMD GOLD

CONN PLUG 100POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 100 Position, 0.8Mm; Product Range Amp - Te Connectivity - 42K7053 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 100 Position, 0.8Mm; Product Range Amp - Te Connectivity
42K7053
Stacking Connector, Plug, 100 Position, 0.8Mm; Product Range Amp - Te Connectivity 42K7053
STACKING CONNECTOR, PLUG, 100 POSITION, 0.8MM; Product Range:FH Series; No. of Contacts:100Contacts ; Gender:Plug; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 100 POSITION, 0.8MM; Product Range:FH Series; No. of Contacts:100Contacts; Gender:Plug; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
5179029-4 - 0.8Fh,p06H.5,100,08/sn,tu Rohs Compliant Amp - Te Connectivity - 96AC6700 - Newark, An Avnet Company
Chicago, IL, United States
5179029-4 - 0.8Fh,p06H.5,100,08/sn,tu Rohs Compliant Amp - Te Connectivity
96AC6700
5179029-4 - 0.8Fh,p06H.5,100,08/sn,tu Rohs Compliant Amp - Te Connectivity 96AC6700
5179029-4 - 0.8FH,P06H.5,100,08/ SN,TU ROHS COMPLIANT: YES

5179029-4 - 0.8FH,P06H.5,100,08/SN,TU ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5179029-4 763925-5179029-4 1129062-5179029-4 A115332-ND 316-5179029-4 1919976 5179029-4 42K7053 96AC6700
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 5179029-4 Rectangular Connectors - 5179029-4 Arrays, Edge Type, Mezzanine (Board to Board) SMD 500mA 100V Electronic Connector PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 100 Position, 0.8Mm; Product Range Amp - Te Connectivity 5179029-4 - 0.8Fh,p06H.5,100,08/sn,tu Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Header Connector Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount Surface mount
Category Board to Board Connector Board to Board Connector
Contact Pitch 0.7874 mm (0.0310 inch) 0.8000 mm (0.0315 inch)
Number of Contacts 100 # 100 #
Unlock Full Specs
to access all available technical data