REC ASS Y(H) 80P 1.27FHBB
Board to Board & Mezzanine Connectors
80 Position Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Gold
CONN RCPT 80POS R/A GOLD
Board to Board & Mezzanine Connectors REC ASY H 80P 1.27FHBB
REC ASS Y(H) 80P 1.27FHBB
REC ASS'Y(H) 80P 1.27FHBB
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5176379-3 | 5176379-3-ND | 5176379-3 | 792-5176379-3 | 76AC8396 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors REC ASY H 80P 1.27FHBB | Rec Ass Y(H) 80P 1.27Fhbb Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Category | Board to Board Connector | ||||
| Mounting | Through Hole, Right Angle | Through Hole | |||
| Contact Pitch | 1.27 mm (0.0500 inch) | ||||
| Number of Contacts | 80 # |