TE Connectivity 100V Electronic Connector 5179030-4

Description
100 Pos 0.8mm Pitch SMT Header, 2 Rows, Signal, 100V Product overview: 5179030-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Pos 0.8mm Pitch SMT Header, 2 Rows, Signal, 100V Product overview: 5179030-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V Electronic Connector
316-5179030-4
100V Electronic Connector 316-5179030-4
100 Pos 0.8mm Pitch SMT Header, 2 Rows, Signal, 100V Product overview: 5179030-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-4 can be used for catalog matching and distributor lookup.

100 Pos 0.8mm Pitch SMT Header, 2 Rows, Signal, 100V Product overview: 5179030-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5179030-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179030-4
Board to Board & Mezzanine Connectors 5179030-4
0.8FH,P07H.5,100,08/ Sn,TU

0.8FH,P07H.5,100,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179030-4
Board to Board & Mezzanine Connectors 5179030-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Hard To Find - 5179030-4 - 1129063-5179030-4 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5179030-4
1129063-5179030-4
Hard To Find - 5179030-4 1129063-5179030-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129063-5179030-4 Packaging: Tube Number of Positions: 100 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 7mm, 11mm, 15mm, 19mm Height Above Board: 0.260" (6.60mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129063-5179030-4
Packaging: Tube
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 7mm, 11mm, 15mm, 19mm
Height Above Board: 0.260" (6.60mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 5179030-4-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5179030-4-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5179030-4-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
0.8Fh,p07H.5,100,08/sn,tu Amp - Te Connectivity - 76AC8424 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p07H.5,100,08/sn,tu Amp - Te Connectivity
76AC8424
0.8Fh,p07H.5,100,08/sn,tu Amp - Te Connectivity 76AC8424
0.8FH,P07H.5,100,08/ Sn,TU

0.8FH,P07H.5,100,08/Sn,TU

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179030-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179030-4
CONN PLUG 100POS SMD GOLD

CONN PLUG 100POS SMD GOLD

Supplier's Site
TE CONNECTIVITY / AMP 5179030-4Stacking Board Connector, Vertical, FH Series, Plug, 0.8 mm, 100 Contacts, Surface Mount - 792-5179030-4 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 5179030-4Stacking Board Connector, Vertical, FH Series, Plug, 0.8 mm, 100 Contacts, Surface Mount
792-5179030-4
TE CONNECTIVITY / AMP 5179030-4Stacking Board Connector, Vertical, FH Series, Plug, 0.8 mm, 100 Contacts, Surface Mount 792-5179030-4
TE CONNECTIVITY / AMP 5179030-4Stacking Board Connector, Vertical, FH Series, Plug, 0.8 mm, 100 Contacts, Surface Mount

TE CONNECTIVITY / AMP 5179030-4Stacking Board Connector, Vertical, FH Series, Plug, 0.8 mm, 100 Contacts, Surface Mount

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-5179030-4 5179030-4 1129063-5179030-4 5179030-4-ND 76AC8424 5179030-4 792-5179030-4
Product Name 100V Electronic Connector Board to Board & Mezzanine Connectors Hard To Find - 5179030-4 Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,p07H.5,100,08/sn,tu Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TE CONNECTIVITY / AMP 5179030-4Stacking Board Connector, Vertical, FH Series, Plug, 0.8 mm, 100 Contacts, Surface Mount
Termination SMD/SMT SMD/SMT
Voltage Rating 100 volts 100 volts
Current Rating 0.5 amps 0.5 amps
Connector Type Board to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-064LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29410-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details