40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
0.8FH,R17H.5,040,08/
Board to Board & Mezzanine Connectors
CONN RCPT 40POS SMD GOLD
Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:-; No. of Contacts:-; Connector Mounting:-; Contact Material:-; Contact Plating:-; Product Range:FH Series; Gender:Receptacle RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99241-ND | 5-1735480-1 | 5-1735480-1 | 55AC5767 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Connector Type Amp - Te Connectivity |
| Category | Board to Board Connector |