2 Pos 5mm RA Solder Header, 16A, 250V, Tin Plated Brass Product overview: 521384-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-521384-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333603-521384-2
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Color: Black
Features: 2 Tabs
Termination: Solder
Contact Finish: Tin
Contact Material: Brass
Gender: Male
Standard Package: 208
Mounting: Through Hole, Right Angle
Terminal Type: Header
Length - Overall: 0.504" (12.80mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 521384-2-ND,2266-521
Base Product Number: 521384
RoHS Status: ROHS3 Compliant
"0.250"" (6.35mm) Quick Connect Male Solder Connector Fully Insulated"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-521384-2 | 1333603-521384-2 | A122001-ND |
| Product Name | 16A 250V Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors |
| Gender | Male / Plug | Male / Plug |