0.8FH,P05H.5,060,08/
Board to Board & Mezzanine Connectors
0.8mm Free Height
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8mm Pitch 60 Pos Male Header, 100V, 500mA, Gold Plated, SMT Product overview: 5177984-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177984-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 907183-5177984-2
Series: Free Height (FH)
Features: 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 5177984
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: 5177984-2-ND, A130956, 2266-5177984-2
STACKING CONN, PLUG, 60POS, 2ROW, 0.8MM; Product Range:Fine Stack Series; No. of Contacts:60Contacts;
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5177984-2 | 5177984-2 | A130956-ND | 316-5177984-2 | 907183-5177984-2 | 70AH7644 | 5177984-2 |
| Product Name | Board to Board & Mezzanine Connectors | Card-Edge and Backplane Connector | Arrays, Edge Type, Mezzanine (Board to Board) | 100V 500mA Electronic Connector | Rectangular Connectors - 5177984-2 | Stacking Conn, Plug, 60Pos, 2Row, 0.8Mm; Product Range Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Category | Card Edge Connector | Board to Board Connector | |||||
| Gender | Male / Plug | Male / Plug | |||||
| Termination | Solder | SMD/SMT | Surface Mount | ||||
| Mounting | PCB | Surface Mount | Surface Mount |