DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 350 400 450 500 550 600 610 620 630 640 650 660 664 665 666 667 668 669 670 671 672 673 674 675 676 680 690 700 710 720 730 750 800 850 900 950 1000 1500 1569
Product Name Notes
"10 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"11 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"12 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"13 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"14 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"14 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"15 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"16 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"4 Position Header Spacer Connector 0.100"" (2.54mm) Gold, GXT™ Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"5 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"9 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 14 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 17 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 18 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 22 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 24 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 26 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 28 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 32 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 34 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 40 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 5 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 7 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 10 position 0.098"" (2.50mm)"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 28 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36000, Cuttable position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 45000, Cuttable position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"
"Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)"
"PC Pin Terminal Connector Through Hole Gold 0.017"" (0.43mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.017"" (0.43mm) Dia"
20 (4 x 5) Pos PLCC Socket Tin Surface Mount
20 (4 x 5) Pos PLCC Socket Tin-Lead Surface Mount
28 (4 x 7) Pos PLCC Socket Tin Surface Mount
28 (4 x 7) Pos PLCC Socket Tin Through Hole
28 (4 x 7) Pos PLCC Socket Tin-Lead Through Hole
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin-Lead Surface Mount
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin-Lead Through Hole
32 (4 x 8) Pos PLCC Socket Tin Surface Mount
32 (4 x 8) Pos PLCC Socket Tin Through Hole
44 (4 x 11) Pos PLCC Socket Tin Surface Mount
44 (4 x 11) Pos PLCC Socket Tin Through Hole
44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount
44 (4 x 11) Pos PLCC Socket Tin-Lead Through Hole
5 Position Spring Piston Connector Through Hole
50 Position Receptacle Connector SCSI Through Hole Solder
52 (4 x 13) Pos PLCC Socket Tin Surface Mount
52 (4 x 13) Pos PLCC Socket Tin Through Hole
52 (4 x 13) Pos PLCC Socket Tin-Lead Through Hole
68 (4 x 17) Pos PLCC Socket Tin Surface Mount
68 (4 x 17) Pos PLCC Socket Tin Through Hole
68 (4 x 17) Pos PLCC Socket Tin-Lead Surface Mount
68 (4 x 17) Pos PLCC Socket Tin-Lead Through Hole
84 (4 x 21) Pos PLCC Socket Tin Surface Mount
84 (4 x 21) Pos PLCC Socket Tin Through Hole
84 (4 x 21) Pos PLCC Socket Tin-Lead Surface Mount
84 (4 x 21) Pos PLCC Socket Tin-Lead Through Hole
BC-500X10-11 BK
BC-500X18- 4 GN
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole Press-Fit
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
CONN HDR BERGSTIK
CONN HEADER SMD 20POS 2.54MM
CONN HEADER VERT 45000POS 2.54MM
CONN MOD JACK 8P8C R/A UNSHLD
CONN RCPT USB2.0 TYPEA TH RA
CONN RCPT USB2.0 TYPEA TH
CONN RCPT USB2.0 TYPEC SMD RA
CONN RCPT USB2.0 TYPEC SMD
Connector Header Through Hole 2 position
F Type Connector Jack, Female Socket 75Ohm Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Solder
F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
G Type Connector Plug, Male Pin 75Ohm Through Hole, Right Angle Solder
Jack Modular Connector 6p2c (RJ11) Vertical Unshielded Cat3
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded Cat3
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat4
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat3
MJ ASSY,6P,8POS,SHLD,CA T5E,NS
MJ ASSY,8POS,LPF,CAT 5
NAIL HEAD PIN
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SMB Connector Receptacle, Male Pin 75Ohm Through Hole Solder

<< Prev Next >>