TE Connectivity Board to Board & Mezzanine Connectors 5177986-6

Description
0.8FH,P05H.5,140,08/ Sn,TR,SC
Request a Quote Datasheet
Description
0.8FH,P05H.5,140,08/ Sn,TR,SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5177986-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177986-6
Board to Board & Mezzanine Connectors 5177986-6
0.8FH,P05H.5,140,08/ Sn,TR,SC

0.8FH,P05H.5,140,08/Sn,TR,SC

Buy Now
Rectangular Connectors - 5177986-6 - 1129061-5177986-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177986-6
1129061-5177986-6
Rectangular Connectors - 5177986-6 1129061-5177986-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129061-5177986-6 Packaging: Cut Tape (CT) Number of Positions: 140 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 5mm, 9mm, 13mm, 17mm Height Above Board: 0.191" (4.85mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129061-5177986-6
Packaging: Cut Tape (CT)
Number of Positions: 140
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 5mm, 9mm, 13mm, 17mm
Height Above Board: 0.191" (4.85mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
316-5177986-6
Electronic Connector 316-5177986-6
140 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Product overview: 5177986-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177986-6 can be used for catalog matching and distributor lookup.

140 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Product overview: 5177986-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177986-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99200TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99200TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99200TR-ND
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99200CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99200CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99200CT-ND
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177986-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177986-6
CONN PLUG 140POS SMD GOLD

CONN PLUG 140POS SMD GOLD

Supplier's Site
0.8Fh,p05H.5,140,08/sn,tr,sc Amp - Te Connectivity - 76AC8415 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p05H.5,140,08/sn,tr,sc Amp - Te Connectivity
76AC8415
0.8Fh,p05H.5,140,08/sn,tr,sc Amp - Te Connectivity 76AC8415
0.8FH,P05H.5,140,08/ Sn,TR,SC

0.8FH,P05H.5,140,08/Sn,TR,SC

Supplier's Site
0.8Fh,p05H.5,140,08/sn,tr,sc Amp - Te Connectivity - 19R1455 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p05H.5,140,08/sn,tr,sc Amp - Te Connectivity
19R1455
0.8Fh,p05H.5,140,08/sn,tr,sc Amp - Te Connectivity 19R1455
0.8FH,P05H.5,140,08/ SN,TR,SC

0.8FH,P05H.5,140,08/SN,TR,SC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5177986-6 1129061-5177986-6 316-5177986-6 A99200TR-ND 5177986-6 76AC8415
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 5177986-6 Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,p05H.5,140,08/sn,tr,sc Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount
Termination SMD/SMT
Unlock Full Specs
to access all available technical data