TE Connectivity Headers, Male Pins 5-1827393-1

Description
"Connector Header Through Hole 8 position 0.130"" (3.30mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.130"" (3.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 5-1827393-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5-1827393-1-ND
Headers, Male Pins 5-1827393-1-ND
"Connector Header Through Hole 8 position 0.130"" (3.30mm)"

"Connector Header Through Hole 8 position 0.130"" (3.30mm)"

Buy Now Datasheet
Gic 3.3 Hdr Assy 8P Amp - Te Connectivity - 36AC5456 - Newark, An Avnet Company
Chicago, IL, United States
Gic 3.3 Hdr Assy 8P Amp - Te Connectivity
36AC5456
Gic 3.3 Hdr Assy 8P Amp - Te Connectivity 36AC5456
GIC 3.3 HDR ASSY 8P

GIC 3.3 HDR ASSY 8P

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
5-1827393-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5-1827393-1
CONN HEADER VERT 8POS 3.3MM

CONN HEADER VERT 8POS 3.3MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-1827393-1-ND 36AC5456 5-1827393-1
Product Name Headers, Male Pins Gic 3.3 Hdr Assy 8P Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002402ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers