TE Connectivity Board to Board & Mezzanine Connectors 5179029-1

Description
0.8FH,P06H.5,040,08/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,P06H.5,040,08/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5179029-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179029-1
Board to Board & Mezzanine Connectors 5179029-1
0.8FH,P06H.5,040,08/ Sn,TU

0.8FH,P06H.5,040,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179029-1
Board to Board & Mezzanine Connectors 5179029-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 5179029-1 - 856394-5179029-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179029-1
856394-5179029-1
Rectangular Connectors - 5179029-1 856394-5179029-1
Manufacturer: TE Connectivity Win Source Part Number: 856394-5179029-1 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179029 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5179029-1-ND, A115330, 2266-5179029-1, -5179029-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 856394-5179029-1
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5179029
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 5179029-1-ND, A115330, 2266-5179029-1, -5179029-1-SI

Buy Now Datasheet
Singapore, Singapore
SMD 100V 500mA Electronic Connector
316-5179029-1
SMD 100V 500mA Electronic Connector 316-5179029-1
0.8mm Pitch 40 Pos Straight SMD Header, 100V, 500mA Product overview: 5179029-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-1 can be used for catalog matching and distributor lookup.

0.8mm Pitch 40 Pos Straight SMD Header, 100V, 500mA Product overview: 5179029-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115330-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115330-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115330-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5179029-1
Card-Edge and Backplane Connector 5179029-1
0.8mm Free Height

0.8mm Free Height

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179029-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179029-1
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site
Mezzanine Conn, Header, 40Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity - 62AC8823 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Header, 40Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
62AC8823
Mezzanine Conn, Header, 40Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 62AC8823
MEZZANINE CONN, HEADER, 40POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

MEZZANINE CONN, HEADER, 40POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5179029-1 856394-5179029-1 316-5179029-1 A115330-ND 5179029-1 5179029-1 62AC8823
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 5179029-1 SMD 100V 500mA Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Card-Edge and Backplane Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Header, 40Pos, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Termination SMD/SMT Solder
Voltage Rating 100 volts
Current Rating 0.5 amps 0.5 amps
Category Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data