96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONN DIN HDR 96POS PCB RA GOLD Product overview: 5174111-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-5174111-2 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
CONN DIN HDR 96POS PCB RA GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A117670-ND | 307-5174111-2 | 5174111-2 | |
| Product Name | DIN 41612 | Electronic Connector | Connectors,Interconnects | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins |