TE Connectivity DIN Connectors 5211511-1

Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness (MICIN) : 2.54, 100 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 20.07 MM  [.79 INCH ] Product Width : 15.49 MM  [.61 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR3507 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Self-Tapping Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Panel Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness (MICIN) : 2.54, 100 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 20.07 MM  [.79 INCH ] Product Width : 15.49 MM  [.61 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR3507 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Self-Tapping Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Panel Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5211511-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5211511-1
DIN Connectors 5211511-1
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness (MICIN) : 2.54, 100 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 20.07 MM  [.79 INCH ] Product Width : 15.49 MM  [.61 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR3507 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : With Panel Mount Feature Type : Self-Tapping Screw Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Wire-to-Panel Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Brass
  • Shield Plating Material : Tin/Nickel
  • Shield Plating Thickness (MICIN) : 2.54, 100
  • Shield Underplate Material : Nickel
  • Shield Underplate Thickness : 1.27 MICM  [50 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Selectively Loaded
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 20.83 MM  [.82 INCH ]
  • PCB Thickness (Recommended) (MM) : 2.36
  • Product Length : 20.07 MM  [.79 INCH ]
  • Product Width : 15.49 MM  [.61 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.49 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR3507
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Solder Tail Layout
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Self-Tapping Screw

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 100

Product Type Features


  • Circular DIN Connector Type : Circular DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board, Wire-to-Panel

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power Connectors - 5211511-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5211511-1
Power Connectors 5211511-1
8 CIRC DIN RCPT GRND CLIP

8 CIRC DIN RCPT GRND CLIP

Buy Now
Multipin Circular Connector - 5211511-1 - Richardson RFPD
Downers Grove, IL, United States
Multipin Circular Connector
5211511-1
Multipin Circular Connector 5211511-1
Shielded Circular DIN Connectors

Shielded Circular DIN Connectors

Supplier's Site Datasheet
Circular Connector Assemblies - A123239-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A123239-ND
Circular Connector Assemblies A123239-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Singapore, Singapore
7.5A 250V Electronic Connector
436-5211511-1
7.5A 250V Electronic Connector 436-5211511-1
8 Pos Circular Connector, Female, Solder, Right Angle, 7.5A, 250V Product overview: 5211511-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5211511-1 can be used for catalog matching and distributor lookup.

8 Pos Circular Connector, Female, Solder, Right Angle, 7.5A, 250V Product overview: 5211511-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5211511-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Din, Jack, 9 Position; No. Of Contacts Amp - Te Connectivity - 42K7094 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 9 Position; No. Of Contacts Amp - Te Connectivity
42K7094
Connector, Din, Jack, 9 Position; No. Of Contacts Amp - Te Connectivity 42K7094
CONNECTOR, DIN, JACK, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Tin over Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site
8 Circ Din Rcpt Grnd Clip Amp - Te Connectivity - 36AC5838 - Newark, An Avnet Company
Chicago, IL, United States
8 Circ Din Rcpt Grnd Clip Amp - Te Connectivity
36AC5838
8 Circ Din Rcpt Grnd Clip Amp - Te Connectivity 36AC5838
8 CIRC DIN RCPT GRND CLIP

8 CIRC DIN RCPT GRND CLIP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5211511-1 5211511-1 5211511-1 A123239-ND 436-5211511-1 42K7094 36AC5838
Product Name DIN Connectors Power Connectors Multipin Circular Connector Circular Connector Assemblies 7.5A 250V Electronic Connector Connector, Din, Jack, 9 Position; No. Of Contacts Amp - Te Connectivity 8 Circ Din Rcpt Grnd Clip Amp - Te Connectivity
Connector Type DIN Connector; Wire to Board Connector Circular / Cylindrical Connectors Receptacle, Female Sockets DIN Connector
Termination Through Hole - Solder Solder Solder
Mounting Panel Mount Panel Through Hole, Right Angle Panel Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data