TE Connectivity DIN Connectors 5212045-1

Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 21.84 MM  [.86 INCH ] Product Width : 15.75 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR3507 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 21.84 MM  [.86 INCH ] Product Width : 15.75 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR3507 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5212045-1 - TE Connectivity
Berwyn, PA, United States
DIN Connectors
5212045-1
DIN Connectors 5212045-1
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Staggered Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Tuning Fork Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) (MM) : 2.36 Product Length : 21.84 MM  [.86 INCH ] Product Width : 15.75 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.49 MM  [.1 INCH ] Housing Material : Nylon Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR3507 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Solder Tail Layout PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Circular DIN Connector Type : Circular DIN Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Brass
  • Shield Plating Material : Tin/Nickel
  • Shield Plating Thickness : 2.54 MICM  [100 MICIN ]
  • Shield Underplate Material : Nickel
  • Shield Underplate Thickness : 1.27 MICM  [50 MICIN ]

Configuration Features


  • Connector Contact Load Condition : Selectively Loaded
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Shape & Form : Tuning Fork
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 20.83 MM  [.82 INCH ]
  • PCB Thickness (Recommended) (MM) : 2.36
  • Product Length : 21.84 MM  [.86 INCH ]
  • Product Width : 15.75 MM  [.62 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.49 MM  [.1 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR3507
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Solder Tail Layout
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Circular DIN Connector Type : Circular DIN
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power Connectors - 5212045-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5212045-1
Power Connectors 5212045-1
6 CIRC DIN RCPT GRND SHLD

6 CIRC DIN RCPT GRND SHLD

Buy Now
Swedesboro, NJ, United States
Power Connectors
5212045-1
Power Connectors 5212045-1
Power Connectors

Power Connectors

Buy Now
Circular Connector Assemblies - A32315-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A32315-ND
Circular Connector Assemblies A32315-ND
6 Position Circular Connector Receptacle, Female Sockets Solder

6 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Din Audio Video Conn, Jack, 6Pos; No. Of Contacts Amp - Te Connectivity - 99X5695 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio Video Conn, Jack, 6Pos; No. Of Contacts Amp - Te Connectivity
99X5695
Din Audio Video Conn, Jack, 6Pos; No. Of Contacts Amp - Te Connectivity 99X5695
DIN AUDIO VIDEO CONN, JACK, 6POS; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:Nylon (Polyamide) BodyRoHS Compliant: Yes

DIN AUDIO VIDEO CONN, JACK, 6POS; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Tin Plated Contacts; Connector Body Material:Nylon (Polyamide) BodyRoHS Compliant: Yes

Supplier's Site
Circular Connector Assemblies - 5212045-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
5212045-1
Circular Connector Assemblies 5212045-1
CONN RCPT FMALE DIN 6POS SOLDER

CONN RCPT FMALE DIN 6POS SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5212045-1 5212045-1 A32315-ND 99X5695 5212045-1
Product Name DIN Connectors Power Connectors Circular Connector Assemblies Din Audio Video Conn, Jack, 6Pos; No. Of Contacts Amp - Te Connectivity Circular Connector Assemblies
Connector Type DIN Connector; Wire to Board Connector Receptacle, Female Sockets Audio / Video; DIN Connector Circular / Cylindrical Connectors
Termination Through Hole - Solder Through Hole Right Angle Solder
Mounting Board Mount Through Hole, Right Angle PCB Mount Through Hole, Right Angle
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data