TE Connectivity Rectangular Connectors - 5179029-6 5179029-6

Description
Manufacturer: TE Connectivity Win Source Part Number: 907187-5179029-6 Series: Free Height (FH) Features: 140 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 5179029 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 7 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-5179029-6, A121628, 5179029-6-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907187-5179029-6 Series: Free Height (FH) Features: 140 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 5179029 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 7 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-5179029-6, A121628, 5179029-6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5179029-6 - 907187-5179029-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179029-6
907187-5179029-6
Rectangular Connectors - 5179029-6 907187-5179029-6
Manufacturer: TE Connectivity Win Source Part Number: 907187-5179029-6 Series: Free Height (FH) Features: 140 Position Connector Plug, Center Strip Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 5179029 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 7 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-5179029-6, A121628, 5179029-6-ND

Manufacturer: TE Connectivity
Win Source Part Number: 907187-5179029-6
Series: Free Height (FH)
Features: 140 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 5179029
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 7
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-5179029-6, A121628, 5179029-6-ND

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A121628-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A121628-ND
Arrays, Edge Type, Mezzanine (Board to Board) A121628-ND
140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

140 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
100V 500mA Electronic Connector
316-5179029-6
100V 500mA Electronic Connector 316-5179029-6
140 Pos 0.8mm Pitch SMT Header, 100V, 500mA Product overview: 5179029-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-6 can be used for catalog matching and distributor lookup.

140 Pos 0.8mm Pitch SMT Header, 100V, 500mA Product overview: 5179029-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179029-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5179029-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179029-6
Board to Board & Mezzanine Connectors 5179029-6
0.8FH,P06H.5,140,08/ Sn,TU

0.8FH,P06H.5,140,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179029-6
Board to Board & Mezzanine Connectors 5179029-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Downers Grove, IL, United States
Card-Edge and Backplane Connector
5179029-6
Card-Edge and Backplane Connector 5179029-6
0.8mm Free Height

0.8mm Free Height

Supplier's Site Datasheet
0.8Fh,p06H.5,140,08/sn,tu Amp - Te Connectivity - 76AC8421 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p06H.5,140,08/sn,tu Amp - Te Connectivity
76AC8421
0.8Fh,p06H.5,140,08/sn,tu Amp - Te Connectivity 76AC8421
0.8FH,P06H.5,140,08/ Sn,TU

0.8FH,P06H.5,140,08/Sn,TU

Supplier's Site
Stacking Board Connector, 6 Mm Height, Fh Series, Plug, 0.8 Mm, 140, Surface Mount Amp - Te Connectivity - 19R1464 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, 6 Mm Height, Fh Series, Plug, 0.8 Mm, 140, Surface Mount Amp - Te Connectivity
19R1464
Stacking Board Connector, 6 Mm Height, Fh Series, Plug, 0.8 Mm, 140, Surface Mount Amp - Te Connectivity 19R1464
Stacking Board Connector, 6 mm Height, FH Series, Plug, 0.8 mm, 140, Surface Mount

Stacking Board Connector, 6 mm Height, FH Series, Plug, 0.8 mm, 140, Surface Mount

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179029-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179029-6
CONN PLUG 140POS SMD GOLD

CONN PLUG 140POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 907187-5179029-6 A121628-ND 316-5179029-6 5179029-6 5179029-6 76AC8421 5179029-6
Product Name Rectangular Connectors - 5179029-6 Arrays, Edge Type, Mezzanine (Board to Board) 100V 500mA Electronic Connector Board to Board & Mezzanine Connectors Card-Edge and Backplane Connector 0.8Fh,p06H.5,140,08/sn,tu Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount PCB
Category Board to Board Connector Card Edge Connector
Contact Pitch 0.7874 mm (0.0310 inch) 0.8000 mm (0.0315 inch)
Number of Contacts 140 # 140 #
Unlock Full Specs
to access all available technical data