TE Connectivity Board to Board & Mezzanine Connectors 5177985-5

Description
0.8FH,R05H.5,120,08/ Sn,TR,SC
Request a Quote Datasheet
Description
0.8FH,R05H.5,120,08/ Sn,TR,SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5177985-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177985-5
Board to Board & Mezzanine Connectors 5177985-5
0.8FH,R05H.5,120,08/ Sn,TR,SC

0.8FH,R05H.5,120,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5177985-5
Board to Board & Mezzanine Connectors 5177985-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 5177985-5 - 907184-5177985-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5177985-5
907184-5177985-5
Rectangular Connectors - 5177985-5 907184-5177985-5
Manufacturer: TE Connectivity Win Source Part Number: 907184-5177985-5 Series: Free Height (FH) Features: 120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 5177985 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040 Other Part Number: 51779855, A99193TR, A99193CT, -5177985-5-SI, -5177985-5-CSI, 2266-5177985-5TR

Manufacturer: TE Connectivity
Win Source Part Number: 907184-5177985-5
Series: Free Height (FH)
Features: 120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 5177985
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040
Other Part Number: 51779855, A99193TR, A99193CT, -5177985-5-SI, -5177985-5-CSI, 2266-5177985-5TR

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5177985-5
Electronic Connector 316-5177985-5
120 Pos 0.8mm Pitch Header, 2 Row, SMT, Gold/Tin Product overview: 5177985-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-5 can be used for catalog matching and distributor lookup.

120 Pos 0.8mm Pitch Header, 2 Row, SMT, Gold/Tin Product overview: 5177985-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5177985-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99193CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99193CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99193CT-ND
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99193TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99193TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99193TR-ND
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5177985-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5177985-5
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site
Stk Brd Conn, Rcpt, 120Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity - 70AH7646 - Newark, An Avnet Company
Chicago, IL, United States
Stk Brd Conn, Rcpt, 120Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity
70AH7646
Stk Brd Conn, Rcpt, 120Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity 70AH7646
STK BRD CONN, RCPT, 120POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

STK BRD CONN, RCPT, 120POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5177985-5 907184-5177985-5 316-5177985-5 A99193CT-ND 5177985-5 70AH7646
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 5177985-5 Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stk Brd Conn, Rcpt, 120Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination SMD/SMT
Unlock Full Specs
to access all available technical data