Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors R.A. JACK 50 OHM
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes
RTANG JACK,BNC PCB
| TE Connectivity | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 5226990-3 | A32254-ND | 5226990-3 | 16M3238 | 42AJ4760 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity | Rtang Jack,bnc Pcb Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | BNC; Jack, Female Socket | BNC | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Through Hole - Solder | Solder | |||
| Mounting | Panel Mount | Panel Mount, Through Hole, Right Angle | PCB Mount | ||
| Coupling | Bayonet |