0.8FH,P08H.5,060,08/
Board to Board & Mezzanine Connectors
0.8mm Pitch 60 Pos Header, Straight, SMD, Gold Plated Product overview: 5179031-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-2 can be used for catalog matching and distributor lookup.
60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Manufacturer: TE Connectivity
Win Source Part Number: 848684-5179031-2
Series: Free Height (FH)
Features: 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 5179031
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 16
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: -5179031-2-SI, 5179031-2-ND, 2266-5179031-2, A115336
CONNECTOR, STACKING, PLUG, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
TE CONNECTIVITY / AMP 5179031-2Stacking Board Connector, Vertical, FH Series, Plug, 0.8 mm, 60 Contacts, Surface Mount
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5179031-2 | 316-5179031-2 | A115336-ND | 848684-5179031-2 | 67AC4674 | 792-5179031-2 | 5179031-2 |
| Product Name | Board to Board & Mezzanine Connectors | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 5179031-2 | Connector, Stacking, Plug, 60Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity | TE CONNECTIVITY / AMP 5179031-2Stacking Board Connector, Vertical, FH Series, Plug, 0.8 mm, 60 Contacts, Surface Mount | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Gender | Male / Plug | Male / Plug | |||||
| Termination | SMD/SMT | SMD/SMT | |||||
| Voltage Rating | 100 volts | 100 volts | |||||
| Current Rating | 0.5 amps | 0.5 amps |