TE Connectivity Connectors,Interconnects 5179031-8

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: TO-208AC, TO-65-3, Stud Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Features: 2.2 µH Shielded Wirewound Inductor 5.15 A 16mOhm Max Nonstandard Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: TO-208AC, TO-65-3, Stud Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Features: 2.2 µH Shielded Wirewound Inductor 5.15 A 16mOhm Max Nonstandard Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: TO-208AC, TO-65-3, Stud Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Features: 2.2 µH Shielded Wirewound Inductor 5.15 A 16mOhm Max Nonstandard Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: TO-208AC, TO-65-3, Stud
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Features: 2.2 µH Shielded Wirewound Inductor 5.15 A 16mOhm Max Nonstandard
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5179031-8
SMD Electronic Connector 316-5179031-8
160 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5179031-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-8 can be used for catalog matching and distributor lookup.

160 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5179031-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179031-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 5179031-8-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5179031-8-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5179031-8-ND
160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5179031-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179031-8
Board to Board & Mezzanine Connectors 5179031-8
0.8FH,P08H.5,160,08/ Sn,TU

0.8FH,P08H.5,160,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179031-8
Board to Board & Mezzanine Connectors 5179031-8
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179031-8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179031-8
CONN PLUG 160POS SMD GOLD

CONN PLUG 160POS SMD GOLD

Supplier's Site
0.8Fh,p08H.5,160,08/sn,tu Amp - Te Connectivity - 76AC8430 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p08H.5,160,08/sn,tu Amp - Te Connectivity
76AC8430
0.8Fh,p08H.5,160,08/sn,tu Amp - Te Connectivity 76AC8430
0.8FH,P08H.5,160,08/ Sn,TU

0.8FH,P08H.5,160,08/Sn,TU

Supplier's Site
0.8Fh,p08H.5,160,08/sn,tu Amp - Te Connectivity - 19R1469 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p08H.5,160,08/sn,tu Amp - Te Connectivity
19R1469
0.8Fh,p08H.5,160,08/sn,tu Amp - Te Connectivity 19R1469
0.8FH,P08H.5,160,08/ SN,TU

0.8FH,P08H.5,160,08/SN,TU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-5179031-8 5179031-8-ND 5179031-8 5179031-8 76AC8430
Product Name Connectors,Interconnects SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,p08H.5,160,08/sn,tu Amp - Te Connectivity
Termination SMD/SMT
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data