"4 Position Receptacle Connector 0.400"" (10.16mm) Through Hole Gold"
CONN RCPT 4POS 0.4 GOLD PCB
DZ5200 V-REC ASSY 4P 10.16MM PITCH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120715-ND | 5-1747147-4 | 99X4689 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Dz5200 V-Rec Assy 4P 10.16Mm Pitch Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 30.0 amps | 30.0 amps |